3M 3M 8979N Red Duct Tape - 48 mm Width x 54.8 m Length - 12.1 mil Thick - 86246 70007504247

Description
3M 8979N red duct tape comes in a 48 mm width, 54.8 m length, uses a rubber adhesive and is packaged 24 units per case. Can be used to a maximum temperature of +200 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 12.1 mil thickness. In addition to the other properties this product is UV-resistant.
Description
3M 8979N red duct tape comes in a 48 mm width, 54.8 m length, uses a rubber adhesive and is packaged 24 units per case. Can be used to a maximum temperature of +200 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 12.1 mil thickness. In addition to the other properties this product is UV-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 8979N Red Duct Tape - 48 mm Width x 54.8 m Length - 12.1 mil Thick - 86246 - 076308-86246 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8979N Red Duct Tape - 48 mm Width x 54.8 m Length - 12.1 mil Thick - 86246
076308-86246
3M 8979N Red Duct Tape - 48 mm Width x 54.8 m Length - 12.1 mil Thick - 86246 076308-86246
3M 8979N red duct tape comes in a 48 mm width, 54.8 m length, uses a rubber adhesive and is packaged 24 units per case. Can be used to a maximum temperature of +200 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 12.1 mil thickness. In addition to the other properties this product is UV-resistant.

3M 8979N red duct tape comes in a 48 mm width, 54.8 m length, uses a rubber adhesive and is packaged 24 units per case. Can be used to a maximum temperature of +200 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 12.1 mil thickness. In addition to the other properties this product is UV-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 076308-86246
Product Name 3M 8979N Red Duct Tape - 48 mm Width x 54.8 m Length - 12.1 mil Thick - 86246
Color Red
Unlock Full Specs
to access all available technical data

Similar Products

Duct Tapes - 2231074 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color White
Width 1.97 inches (50 mm)
Thickness 0.0091 inches (0.2300 mm)
View Details
Industrial Polyethylene Temp. Surface Protection - 21826 - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0020 inches (0.0508 mm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details