Texas Instruments High-Performance Analog SOT23 Voltage Supervisor IC 2U3837E18QDBVRG4Q1

Description
IC SUPERVISOR 1 CHANNEL SOT23-5 Product overview: 2U3837E18QDBVRG4Q1 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-2U3837E18QDBVRG4 Q1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SUPERVISOR 1 CHANNEL SOT23-5 Product overview: 2U3837E18QDBVRG4Q1 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-2U3837E18QDBVRG4 Q1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOT23 Voltage Supervisor IC
691-2U3837E18QDBVRG4Q1
SOT23 Voltage Supervisor IC 691-2U3837E18QDBVRG4Q1
IC SUPERVISOR 1 CHANNEL SOT23-5 Product overview: 2U3837E18QDBVRG4Q1 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-2U3837E18QDBVRG4 Q1 can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL SOT23-5 Product overview: 2U3837E18QDBVRG4Q1 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-2U3837E18QDBVRG4Q1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - 2U3837E18QDBVRG4Q1-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
PMIC - PMIC - Supervisors - 2U3837E18QDBVRG4Q1 - 763045-2U3837E18QDBVRG4Q1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - 2U3837E18QDBVRG4Q1
763045-2U3837E18QDBVRG4Q1
PMIC - PMIC - Supervisors - 2U3837E18QDBVRG4Q1 763045-2U3837E18QDBVRG4Q1
Manufacturer: Texas Instruments Win Source Part Number: 763045-2U3837E18QDBV RG4Q1 Series: Automotive, AEC-Q100 Packaging: Reel package Type: Simple Reset/Power-On Reset Operating Temperature Range: -40°C ~ 125°C (TA) Package: SC-74A, SOT-753 Mounting: SMD Output: Push-Pull, Totem Pole Reset: Active High Part Status: Obsolete(EOL) Number of Voltages Monitored: 1 Reset Timeout: 100 ms Minimum Voltage - Threshold: 1.71V Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23-5 Alternative Parts (Cross-Reference): MAX6862UK19+T; MAX6862UK17+T; MAX6862UK16+T; MAX6385XS16D3+T; TPS3837E18DBVR; TPS3837E18QDBVRG4Q1; Introduction Date: December 01, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 763045-2U3837E18QDBVRG4Q1
Series: Automotive, AEC-Q100
Packaging: Reel package
Type: Simple Reset/Power-On Reset
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: SC-74A, SOT-753
Mounting: SMD
Output: Push-Pull, Totem Pole
Reset: Active High
Part Status: Obsolete(EOL)
Number of Voltages Monitored: 1
Reset Timeout: 100 ms Minimum
Voltage - Threshold: 1.71V
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOT-23-5
Alternative Parts (Cross-Reference): MAX6862UK19+T; MAX6862UK17+T; MAX6862UK16+T; MAX6385XS16D3+T; TPS3837E18DBVR; TPS3837E18QDBVRG4Q1;
Introduction Date: December 01, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - 2U3837E18QDBVRG4Q1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
2U3837E18QDBVRG4Q1
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors 2U3837E18QDBVRG4Q1
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site
Supervisors - 2U3837E18QDBVRG4Q1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
PMIC - Supervisors - 2U3837E18QDBVRG4Q1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
2U3837E18QDBVRG4Q1
PMIC - Supervisors 2U3837E18QDBVRG4Q1
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-2U3837E18QDBVRG4Q1 2U3837E18QDBVRG4Q1-ND 763045-2U3837E18QDBVRG4Q1 2U3837E18QDBVRG4Q1 2U3837E18QDBVRG4Q1 2U3837E18QDBVRG4Q1
Product Name SOT23 Voltage Supervisor IC Supervisors PMIC - PMIC - Supervisors - 2U3837E18QDBVRG4Q1 Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors PMIC - Supervisors
Number of Supplies 1 1; 1 1; 1
Type Tape & Reel (TR) SC-74A, SOT-753 SC-74A, SOT-753 SC-74A, SOT-753
Pins 5
IQ 25000 µA
Supply Voltage 1.6 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1922401P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Active Low; Active High; Active Low, Active High, Push Pull
View Details
Voltage Reference - TLVH431NAIDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
TPS3823-33-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input and Manual Reset - 2U3823-33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active-low,Push-pull
View Details
7 suppliers