DigiKey Datasheets for Resistor, Capacitor Networks
Resistor, capacitor networks (RC networks) are integrated circuits (ICs) that contain resistor-capacitor arrays in a single chip.
Resistor, Capacitor Networks: Learn more
| Product Name | Notes |
|---|---|
| 20k Ohm ±1% 250mW Power Per Element Voltage Divider 2 Resistor Network/Array ±100ppm/°C 0303 (0808 Metric) | |
| 27k Ohm ±1% 250mW Power Per Element Voltage Divider 2 Resistor Network/Array ±100ppm/°C 0303 (0808 Metric) | |
| CTR 0.1% 100PPM WS | |
| CTR 0.1% 25PPM WS | |
| CTR 0.1% 50PPM WS | |
| CTR 0.25% 25PPM WS | |
| CTR 0.25% 50PPM WS | |
| CTR 0.5% 100PPM WS | |
| CTR 0.5% 50PPM WS | |
| CTR 1% 100PPM WS | |
| CTR 1% 250PPM WS | |
| CTR 1% 25PPM WS | |
| CTR 1% 50PPM WS | |
| CTR 10% 100PPM WS | |
| CTR 10% 50PPM WS | |
| CTR 2% 100PPM WS | |
| CTR 2% 50PPM WS | |
| CTR 20% 100PPM WS | |
| CTR 5% 100PPM WS | |
| CTR 5% 50PPM WS |
| << Prev | Next >> |