DigiKey Datasheets for Film Capacitors

Film capacitors are insulated with polyester, polycarbonate, polypropylene, polystyrene, or other dielectric materials.
Film Capacitors: Learn more

Page: 1 40 50 60 70 80 90 92 93 94 95 96 97 98 99 100 101 102 103 104 110 120 130 140 150 160
Product Name Notes
.010UF 760V
.012UF 760V
.015UF 760V
.018UF 760V
.022UF 760V
.025UF 760V
.027UF 760V
.033UF 760V
.039UF 760V
.047UF 760V
.056UF 760V
.068UF 760V
.082UF 480V
.150UF 480V
.180UF 480V
.220UF 480V
.250UF 480V
.270UF 480V
.330UF 480V
.390UF 480V
.470UF 480V
.560UF 480V
.680UF 480V
.820UF 480V
0.1µF Film Capacitor 760V 1500V (1.5kV) Polypropylene (PP), Metallized Radial
1.00UF 480V
1.50UF 480V
1.80UF 480V
1000pF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial
2.20UF 480V
3.30UF 480V
CAP FILM POLYPROP RAD X1
CAP FILM POLYPROP RAD Y2

<< Prev Next >>