Firewire (IEEE 1394) Plug Connector 6 Position Free Hanging (In-Line)
FIREWIRE IEEE-1394 CONNECTOR RECEPTACLE 6 POSITION SOLDER; No. of Contacts:6 Contact; Gender:Receptacle; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
CONN PLUG IEEE 1394 FIREWIRE SLD
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3M9420-ND | 06R3351 | 3E206-0100KV |
| Product Name | USB, DVI, HDMI Connector Assemblies | Firewire Ieee-1394 Connector Receptacle 6 Position Solder; No. Of Contacts 3M | USB, DVI, HDMI Connector Assemblies |
| Connector Type | IEEE 1394 Connectors, FireWire; USB | IEEE 1394 Connectors, FireWire | |
| Gender | Male / Plug | Male / Plug | |
| Mounting | Free Hanging (In-Line) | Cable Mount | Free Hanging (In-Line) |