Firewire (IEEE 1394) Receptacle Connector 6 Position Through Hole, Right Angle
FIREWIRE IEEE-1394 CONNECTOR, PLUG, 6 POSITION, THROUGH HOLE; No. of Contacts:6 Contact; Gender:Plug; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Product Range:3E106 Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 3M9423-ND | 06R3350 |
| Product Name | USB, DVI, HDMI Connector Assemblies | Firewire Ieee-1394 Connector, Plug, 6 Position, Through Hole; No. Of Contacts 3M |
| Category | IEEE 1394 Connectors, FireWire; USB | |
| Gender | Female / Jack | Male / Plug |
| Mounting | Through Hole, Right Angle | PCB Mount |
| Voltage Rating | 150 to 200 volts |