Firewire (IEEE 1394) Receptacle Connector 6 Position Through Hole, Right Angle
USB CONNECTOR, RECEPTACLE, 6 POSITION, SOLDER; No. of Contacts:6Contacts; Gender:Receptacle; Connector Type:Firewire IEEE-1394; Contact Termination Type:Through Hole; Product Range:693 Series; Connector Mounting:PCB Mount RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-1086-ND | 59K0512 |
| Product Name | USB, DVI, HDMI Connector Assemblies | Usb Connector, Receptacle, 6 Position, Solder; No. Of Contacts Edac |
| Category | IEEE 1394 Connectors, FireWire; USB | |
| Gender | Female / Jack | |
| Mounting | Through Hole, Right Angle | PCB Mount |
| Voltage Rating | 30 volts |