DigiKey Datasheets for Chip Inductors
Chip inductors are manufactured using semiconductor material.
Chip Inductors: Learn more
| Product Name | Notes |
|---|---|
| 10.2nH Unshielded Wirewound Inductor 2.7A 7mOhm Max Nonstandard | |
| 11.2nH Unshielded Wirewound Inductor 2.7A 6.3mOhm Max Nonstandard | |
| 12.1nH Unshielded Wirewound Inductor 4.4A 7mOhm Max Nonstandard | |
| 12.3nH Unshielded Wirewound Inductor 2.9A 8mOhm Max Nonstandard | |
| 13.7nH Unshielded Wirewound Inductor 2.7A 8mOhm Max Nonstandard | |
| 14.7nH Unshielded Wirewound Inductor 4.4A 7.2mOhm Max Nonstandard | |
| 15.7nH Unshielded Wirewound Inductor 2.9A 9mOhm Max Nonstandard | |
| 16.6nH Unshielded Wirewound Inductor 4.4A 8mOhm Max Nonstandard | |
| 17nH Unshielded Wirewound Inductor 2.7A 9mOhm Max Nonstandard | |
| 19.4nH Unshielded Wirewound Inductor 2.9A 10mOhm Max Nonstandard | |
| 2 Line Common Mode Choke Surface Mount 1 kOhms @ 100MHz 500mA DCR 150mOhm | |
| 2 Line Common Mode Choke Surface Mount 1 kOhms @ 10MHz 500mA DCR 250mOhm | |
| 2 Line Common Mode Choke Surface Mount 100 Ohms @ 100MHz 2A DCR 100mOhm | |
| 2 Line Common Mode Choke Surface Mount 100 Ohms @ 100MHz 3A DCR 30mOhm | |
| 2 Line Common Mode Choke Surface Mount 100 Ohms @ 100MHz 5A DCR 10mOhm | |
| 2 Line Common Mode Choke Surface Mount 2 kOhms @ 10MHz 500mA DCR 250mOhm | |
| 2 Line Common Mode Choke Surface Mount 2 kOhms @ 10MHz 500mA DCR 300mOhm | |
| 2 Line Common Mode Choke Surface Mount 200 Ohms @ 100MHz 2A DCR 120mOhm | |
| 2 Line Common Mode Choke Surface Mount 300 Ohms @ 20MHz 2A DCR 120mOhm | |
| 21.5nH Unshielded Wirewound Inductor 4.4A 9mOhm Max Nonstandard | |
| 22nH Unshielded Wirewound Inductor 2.7A 10mOhm Max Nonstandard | |
| 23nH Unshielded Wirewound Inductor 4.4A 10mOhm Max Nonstandard | |
| 25nH Unshielded Wirewound Inductor 4.4A 10mOhm Max Nonstandard | |
| 27.3nH Unshielded Wirewound Inductor 4.4A 10mOhm Max Nonstandard | |
| 4 Line Common Mode Choke Surface Mount 200 Ohms @ 100MHz 2A DCR 120mOhm | |
| 4 Line Common Mode Choke Surface Mount 200 Ohms @ 100MHz 500mA DCR 200mOhm | |
| 4 Line Common Mode Choke Surface Mount 200 Ohms @ 100MHz 500mA DCR 250mOhm | |
| 5.5nH Unshielded Wirewound Inductor 2.9A 3.4mOhm Max Nonstandard | |
| 6 Line Common Mode Choke Surface Mount 200 Ohms @ 100MHz 500mA DCR 250mOhm | |
| 6.8nH Unshielded Wirewound Inductor 1A Nonstandard | |
| 6.9nH Unshielded Wirewound Inductor 2.7A 6mOhm Max Nonstandard | |
| 680nH Shielded Wirewound Inductor 6.4A 22mOhm Max Nonstandard | |
| 6nH Unshielded Wirewound Inductor 2.9A 6mOhm Max Nonstandard | |
| 8 Line Common Mode Choke Surface Mount 100 Ohms @ 100MHz 500mA DCR 300mOhm | |
| 8.1nH Unshielded Wirewound Inductor 4.4A 6mOhm Max Nonstandard | |
| 8.9nH Unshielded Wirewound Inductor 2.9A 7mOhm Max Nonstandard | |
| FIXED IND 1.5UH 4.5A 44 MOHM SMD | |
| FIXED IND 100NH SURFACE MOUNT | |
| FIXED IND 15UH SURFACE MOUNT | |
| FIXED IND 1UH 4A 36 MOHM SMD | |
| FIXED IND 1UH 8.3A 11.9 MOHM SMD | |
| FIXED IND 1UH SURFACE MOUNT | |
| FIXED IND 2.2UH SURFACE MOUNT | |
| FIXED IND 220NH 9A 10 MOHM SMD | |
| FIXED IND 3.3UH 6.6A 28.6 MOHM | |
| FIXED IND 3.3UH SURFACE MOUNT | |
| FIXED IND 330NH 13.9A 4.8 MOHM | |
| FIXED IND 330NH 19.9A 3.2 MOHM | |
| FIXED IND 470NH 17A 4.5 MOHM SMD | |
| FIXED IND 470NH 6.1A 24 MOHM SMD | |
| FIXED IND 470NH 7.5A 13 MOHM SMD | |
| FIXED IND 560NH SURFACE MOUNT | |
| FIXED IND 680NH 6.6A 16.5 MOHM | |
| FIXED IND 680NH SURFACE MOUNT |
| << Prev |