6.8nH Unshielded Wirewound Inductor 1A Nonstandard
6.8nH Unshielded Wirewound Inductor 1A Nonstandard
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | TKS2673TR-ND |
| Product Name | Fixed Inductors |
| Mounting Option | Surface Mount Technology |
| Technology | Wirewound |
| Core Material | Air |
| Application | RF Choke |
| Configuration | Fixed |