TDK U.S.A. Corporation SMD 3A 100 OHM Inductor and Choke ZJYS5103-2PL

Description
CMC 3A 2LN 100 OHM SMD Product overview: ZJYS5103-2PL from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 100 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3A, 100 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ZJYS5103-2PL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMC 3A 2LN 100 OHM SMD Product overview: ZJYS5103-2PL from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 100 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3A, 100 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ZJYS5103-2PL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 3A 100 OHM Inductor and Choke - 839-ZJYS5103-2PL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3A 100 OHM Inductor and Choke
839-ZJYS5103-2PL
SMD 3A 100 OHM Inductor and Choke 839-ZJYS5103-2PL
CMC 3A 2LN 100 OHM SMD Product overview: ZJYS5103-2PL from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 100 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3A, 100 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ZJYS5103-2PL can be used for catalog matching and distributor lookup.

CMC 3A 2LN 100 OHM SMD Product overview: ZJYS5103-2PL from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 100 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3A, 100 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ZJYS5103-2PL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - 445-2218-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
445-2218-2-ND
Common Mode Chokes 445-2218-2-ND
2 Line Common Mode Choke Surface Mount 100 Ohms @ 100MHz 3A DCR 30mOhm

2 Line Common Mode Choke Surface Mount 100 Ohms @ 100MHz 3A DCR 30mOhm

Buy Now Datasheet
Laguna Hills, CA, United States
Common Mode Chokes - ZJYS5103-2PL
143151-ZJYS5103-2PL
Common Mode Chokes - ZJYS5103-2PL 143151-ZJYS5103-2PL
Manufacturer: TDK Corporation Win Source Part Number: 143151-ZJYS5103-2PL Packaging: Reel - TR Voltage Rating - DC: 50V Current Rating (Max): 3A Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.200" (5.08mm) Number of Lines: 2 Impedance @ Frequency: 100 Ohm @ 100MHz DC Resistance (DCR) (Max): 30 mOhm Categories: Filters Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Dimension: Horizontal, 4 Gull Wing Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited

Manufacturer: TDK Corporation
Win Source Part Number: 143151-ZJYS5103-2PL
Packaging: Reel - TR
Voltage Rating - DC: 50V
Current Rating (Max): 3A
Mounting: SMD (SMT)
Filter Type: Signal Line
Height (Max): 0.200" (5.08mm)
Number of Lines: 2
Impedance @ Frequency: 100 Ohm @ 100MHz
DC Resistance (DCR) (Max): 30 mOhm
Categories: Filters
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C
Dimension: Horizontal, 4 Gull Wing
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-ZJYS5103-2PL 445-2218-2-ND 143151-ZJYS5103-2PL
Product Name SMD 3A 100 OHM Inductor and Choke Common Mode Chokes Common Mode Chokes - ZJYS5103-2PL
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Packing Method Tape & Reel (TR) Tape Reel Tape Reel; Reel - TR
Application Common Mode Choke; RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-10100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.2200 ohms
View Details
2 suppliers