Eaton Corporation SMD 15uH 1.1A Inductor and Choke SD53-150-R

Description
15uH 1.1A Shielded Ferrite Fixed Inductor, 2020 SMD Product overview: SD53-150-R from Eaton is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uH, 1.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15uH, 1.1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SD53-150-R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
15uH 1.1A Shielded Ferrite Fixed Inductor, 2020 SMD Product overview: SD53-150-R from Eaton is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uH, 1.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15uH, 1.1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SD53-150-R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 15uH 1.1A Inductor and Choke - 71-SD53-150-R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15uH 1.1A Inductor and Choke
71-SD53-150-R
SMD 15uH 1.1A Inductor and Choke 71-SD53-150-R
15uH 1.1A Shielded Ferrite Fixed Inductor, 2020 SMD Product overview: SD53-150-R from Eaton is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uH, 1.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15uH, 1.1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SD53-150-R can be used for catalog matching and distributor lookup.

15uH 1.1A Shielded Ferrite Fixed Inductor, 2020 SMD Product overview: SD53-150-R from Eaton is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uH, 1.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15uH, 1.1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SD53-150-R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Inductor - SD53-150-R - Richardson RFPD
Downers Grove, IL, United States
Power Inductor
SD53-150-R
Power Inductor SD53-150-R
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Fixed Inductors - 513-1458-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
513-1458-6-ND
Fixed Inductors 513-1458-6-ND
15µH Shielded Wirewound Inductor 1.1A 142mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 1.1A 142mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 513-1458-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
513-1458-2-ND
Fixed Inductors 513-1458-2-ND
15µH Shielded Wirewound Inductor 1.1A 142mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 1.1A 142mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 513-1458-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
513-1458-1-ND
Fixed Inductors 513-1458-1-ND
15µH Shielded Wirewound Inductor 1.1A 142mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 1.1A 142mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 15Uh, 1.1A, Smd; Inductance Eaton Coiltronics - 99M5528 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 15Uh, 1.1A, Smd; Inductance Eaton Coiltronics
99M5528
Inductor, Shielded, 15Uh, 1.1A, Smd; Inductance Eaton Coiltronics 99M5528
INDUCTOR, SHIELDED, 15UH, 1.1A, SMD; Inductance:15µH; RMS Current (Irms):1.1A; Inductor Construction:Shielde d; Saturation Current (Isat):1.1A; Product Range:SD53 Series; DC Resistance Max:0.142ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 15UH, 1.1A, SMD; Inductance:15µH; RMS Current (Irms):1.1A; Inductor Construction:Shielded; Saturation Current (Isat):1.1A; Product Range:SD53 Series; DC Resistance Max:0.142ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SD53-150-R SD53-150-R 513-1458-6-ND 99M5528
Product Name SMD 15uH 1.1A Inductor and Choke Power Inductor Fixed Inductors Inductor, Shielded, 15Uh, 1.1A, Smd; Inductance Eaton Coiltronics
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 15 microH 15 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS
Molded / Shielded Shielded Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R72M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2474JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-2N1 0302CS-2N1XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 1670309 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 47 microH
View Details