RES SMD THICK FILM 2010 Product overview: CHP2010K1003FNT from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CHP2010K1003FNT can be used for catalog matching and distributor lookup.
Win Source Part Number: 1062932-CHP2010K1003
Category: Resistors>Chip Resistor - Surface Mount
Series: *
Package: Tape & Reel (TR)
Standard Package: 100
Alternative Parts (Cross-Reference): ERJ-12SF1003U; RC2010FK-07100KL; CRCW2010100KFKEF; RK73H2HTTE1003F; RC2010FK-07110KL; RC2010FK-0791KL;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Vishay Sfernice
Other Names: 716-CHP2010K1003FNTT
Chip Resistor
CHP 2010 100PPM 100K 1% N TR e2 / Waffle Pack or Tape & Reel
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-CHP2010K1003FNT | 1062932-CHP2010K1003FNT | 716-CHP2010K1003FNTTR-ND | 41P7083 |
| Product Name | SMD Resistor | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Chp 2010 100Ppm 100K 1% N Tr E2 / Waffle Pack Or Tape & Reel Vishay |
| Technology / Construction | Thick Film | |||
| Resistance Range | 100000 ohms | |||
| Tolerance | 1 +/- % | |||
| Temperature Coefficient | 100 ±ppm/°C | |||
| Operating DC Voltage | 200 volts |