Win Source Part Number: 1197790-RPM60-2405SG
Category: Power Supplies - External/Internal (Off-Board)>DC DC Converters
Series: POWERLINE Power Modules (60W)
Type: Open Frame
Package: Bulk
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 60W
Number of Outputs: 1
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Mounting Type: Chassis Mount
Dimension: 4.00" L x 2.25" W x 0.75" H (101.6mm x 57.2mm x 19.0mm)
Alternative Parts (Cross-Reference): 30900279;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Recom Power
Other Names: 30900279,RPM602405SG
Base Product Number: RPM60-2405
The Recom Power Module takes a standard 15W-60W converter and mounts it on a PCB with screw terminals, an EMC filter, input protection circuity and a built-in heatsink to offer a complete power module that can be mounted on a bulkhead or on a standard DIN rail. The Power Module is primarily designed for transport applications such as a GPS vehicle tracking power supply or a radio communications power supply, but will also find many uses in industrial, communications or battery-powered applications.
| Win Source Electronics | Richardson RFPD | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 1197790-RPM60-2405SG | RPM60-2405SG |
| Product Name | Power Supplies - External/Internal (Off-Board) - DC DC Converters | DC to DC Converter |
| Package Type | Other; Bulk |