The RPM15-2412DFW is a 15W DC/DC power module with a 9.5-36 VDC input range and a single 12 V output, designed for transport and industrial applications. It features a Class B EMC filter, reverse polarity protection, inrush current limiting, and an output LED indicator. The module is panel-mounted, using screw terminals, and includes a replaceable 6 A fuse. Its aluminium chassis measures 101.6 x 57.15 x 19.0 mm and weighs 134 g. The unit complies with IEC60950-1 and EN60950-1 safety standards and meets EMC requirements including EN55022 Class B, EN61000-4-2, EN61000-4-3, EN61000-4-4, EN61000-4-5, and EN61000-4-6. Thermal impedance is 8.5°C/Watt.
POWER MODULE - POWERLINE Series RP15-FW
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | RPM15-2412DFW |
| Product Name | DC to DC Converter |
| Output Voltage | 12 volts |