RECOM Power, Inc. DC to DC Converter RPMB5.0-2.0

Description
2A DC/DC-Converter 'INNOLINE' SMD reg
Request a Quote Datasheet
Description
2A DC/DC-Converter 'INNOLINE' SMD reg
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC to DC Converter - RPMB5.0-2.0 - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
RPMB5.0-2.0
DC to DC Converter RPMB5.0-2.0
2A DC/DC-Converter 'INNOLINE' SMD reg

2A DC/DC-Converter 'INNOLINE' SMD reg

Supplier's Site Datasheet
5V DC-DC Converter IC - 132-RPMB5.0-2.0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V DC-DC Converter IC
132-RPMB5.0-2.0
5V DC-DC Converter IC 132-RPMB5.0-2.0
DC DC CONVERTER 5V Product overview: RPMB5.0-2.0 from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-RPMB5.0-2.0 can be used for catalog matching and distributor lookup.

DC DC CONVERTER 5V Product overview: RPMB5.0-2.0 from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-RPMB5.0-2.0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount DC DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount DC DC Converters
Power Supplies - Board Mount DC DC Converters
Manufacturer: Recom Power Category: Power Supplies - Board Mount DC DC Converters Series: INNOLINE RPMB-2.0 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: Non-Isolated PoL Module Number of Outputs: 1 Voltage - Input (Min): 5.5V Applications: ITE (Commercial) Features: Adjustable Output, Remote Sense

Manufacturer: Recom Power
Category: Power Supplies - Board Mount DC DC Converters
Series: INNOLINE RPMB-2.0
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: Non-Isolated PoL Module
Number of Outputs: 1
Voltage - Input (Min): 5.5V
Applications: ITE (Commercial)
Features: Adjustable Output, Remote Sense

Buy Now Datasheet

Technical Specifications

  Richardson RFPD ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number RPMB5.0-2.0 132-RPMB5.0-2.0
Product Name DC to DC Converter 5V DC-DC Converter IC Power Supplies - Board Mount DC DC Converters
Output Voltage 5 volts 5 volts 5.5 volts
Unlock Full Specs
to access all available technical data