The RPA40-11012SFR is a 40W regulated DC/DC converter with a 36-160VDC input voltage range and a 12VDC output at up to 3333mA, designed for railway applications. It features 3kVAC/1min reinforced isolation, typical efficiency of 89%, and a compact 50.8 x 25.4 x 10.2mm case. The device is certified to EN45545-2, EN50155, UL/IEC/EN62368-1, EN55032, EN55024, and EN50121-3-2 standards, includes under voltage lockout, and supports output trimming via external resistors. It operates with no minimum load requirement and includes protections against over-current, over-voltage, and over-temperature. Six-sided continuous shielding ensures low electromagnetic interference.
40W DC/DC-Converter 'POWERLINE' 2""x1"" 3kV reg
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | RPA40-11012SFR |
| Product Name | DC to DC Converter |
| Output Voltage | 12 volts |