The Recom Power Module takes a standard 15W-60W converter and mounts it on a PCB with screw terminals, an EMC filter, input protection circuity and a built-in heatsink to offer a complete power module that can be mounted on a bulkhead or on a standard DIN rail. The Power Module is primarily designed for transport applications such as a GPS vehicle tracking power supply or a radio communications power supply, but will also find many uses in industrial, communications or battery-powered applications.
Win Source Part Number: 1012960-RPM40-1215DG
Category: Power Supplies - External/Internal (Off-Board)>DC DC Converters
Series: POWERLINE Power Modules (40W)
Type: Open Frame
Package: Bulk
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 40W
Number of Outputs: 2
Voltage - Input (Min): 9.5V
Voltage - Input (Max): 18V
Mounting Type: Chassis Mount
Dimension: 4.00" L x 2.25" W x 0.75" H (101.6mm x 57.2mm x 19.0mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Recom Power
Other Names: 30900193,RPM401215DG
Base Product Number: RPM40-1215
| Richardson RFPD | Win Source Electronics | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | RPM40-1215DG | 1012960-RPM40-1215DG |
| Product Name | DC to DC Converter | Power Supplies - External/Internal (Off-Board) - DC DC Converters |
| Output Voltage | 15 volts | 9.5 to 18 volts |