The RPM3.3-6.0 is a 6A non-isolated DC/DC switching regulator module with a 3.3V fixed output voltage, adjustable down to 0.9V using external resistors. It operates from an input voltage range of 4V to 15V, achieves up to 97% efficiency, and requires no heatsink due to thermal performance. The module features a compact 25-pad LGA package with a 6-sided shield and dimensions of 12.19×12.19×3.75mm, compatible with the DOSA footprint. It supports programmable soft-start, powergood signaling, and on/off control, with an operating temperature range of -40°C to +90°C at full load and meets EN55032 EMC compliance.
6A DC/DC-Converter 'INNOLINE' SMD reg
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | RPM3.3-6.0 |
| Product Name | DC to DC Converter |
| Output Voltage | 3.3 volts |