U.S. Plastic Corporation 15207

Description
Motor Design: Split-Phase. Motor Enclosure Design: Open Dripproof. HP: 1/2. Nameplate RPM: 1725. Frame: 56. Voltage: 115. Hz: 60. Phase: 1. Full Load Amps: 8.1. Number of Speeds: 1. Mounting: Base. Motor Thermal Protection: None. Insulation Class: B. Service Factor: 1. Max Ambient Temperature: 140C. Rotation: CW/CCW. Shaft Diameter: 5/8. Shaft Length: 1-7/8. Motor Shaft Design: Keyed. Duty: Continuous.
Description
Motor Design: Split-Phase. Motor Enclosure Design: Open Dripproof. HP: 1/2. Nameplate RPM: 1725. Frame: 56. Voltage: 115. Hz: 60. Phase: 1. Full Load Amps: 8.1. Number of Speeds: 1. Mounting: Base. Motor Thermal Protection: None. Insulation Class: B. Service Factor: 1. Max Ambient Temperature: 140C. Rotation: CW/CCW. Shaft Diameter: 5/8. Shaft Length: 1-7/8. Motor Shaft Design: Keyed. Duty: Continuous.

Suppliers

Company
Product
Description
Supplier Links
Motor Design: Split-Phase. Motor Enclosure Design: Open Dripproof. HP: 1/2. Nameplate RPM: 1725. Frame: 56. Voltage: 115. Hz: 60. Phase: 1. Full Load Amps: 8.1. Number of Speeds: 1. Mounting: Base. Motor Thermal Protection: None. Insulation Class: B. Service Factor: 1. Max Ambient Temperature: 140C. Rotation: CW/CCW. Shaft Diameter: 5/8. Shaft Length: 1-7/8. Motor Shaft Design: Keyed. Duty: Continuous.

Motor Design: Split-Phase. Motor Enclosure Design: Open Dripproof. HP: 1/2. Nameplate RPM: 1725. Frame: 56. Voltage: 115. Hz: 60. Phase: 1. Full Load Amps: 8.1. Number of Speeds: 1. Mounting: Base. Motor Thermal Protection: None. Insulation Class: B. Service Factor: 1. Max Ambient Temperature: 140C. Rotation: CW/CCW. Shaft Diameter: 5/8. Shaft Length: 1-7/8. Motor Shaft Design: Keyed. Duty: Continuous.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category AC Motors
Product Number 15207
AC Voltage & Frequency 120V/60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Y2 Series Motor -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
AC Construction Induction
AC Voltage & Frequency 380 V
Phase Three-phase
View Details
34R-WX Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotor - 2829 - Bodine Electric Company
Specs
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Phase Three-phase
Output Power 0.1667 HP
View Details
Frameless Torque Motor - QTL-230 - Tecnotion
Specs
Commutation Brushless
AC Construction Synchronous
Phase Three-phase
View Details
Flameproof Electrical BRAKE Motors - flameproof-electrical-brake-motors - BARTEC
Specs
Phase Three-phase
Operating Temperature -20 to 40 F (-29 to 4 C)
View Details