U.S. Plastic Corporation 15233

Description
Motor Design: Capacitor Start. Motor Enclosure Design: Totally Enclosed Fan-Cooled. HP: 1/3. Nameplate RPM: 1725. Frame: 56. Voltage: 115/208-230. Hz: 60. Phase: 1. Mounting: Base. Motor Thermal Protection: Auto. Insulation Class: B. Service Factor: 1.15. Frame Material: Steel. Max Ambient Temperature: 140C. Rotation: CW/CCW. Shaft Diameter: 5/8. Shaft Length: 1-7/8. Overall Length: 11. Motor Shaft Design: Keyed. RPM Range: 1701 1800. Nominal Efficiency: 61.8%.
Description
Motor Design: Capacitor Start. Motor Enclosure Design: Totally Enclosed Fan-Cooled. HP: 1/3. Nameplate RPM: 1725. Frame: 56. Voltage: 115/208-230. Hz: 60. Phase: 1. Mounting: Base. Motor Thermal Protection: Auto. Insulation Class: B. Service Factor: 1.15. Frame Material: Steel. Max Ambient Temperature: 140C. Rotation: CW/CCW. Shaft Diameter: 5/8. Shaft Length: 1-7/8. Overall Length: 11. Motor Shaft Design: Keyed. RPM Range: 1701 1800. Nominal Efficiency: 61.8%.

Suppliers

Company
Product
Description
Supplier Links
Motor Design: Capacitor Start. Motor Enclosure Design: Totally Enclosed Fan-Cooled. HP: 1/3. Nameplate RPM: 1725. Frame: 56. Voltage: 115/208-230. Hz: 60. Phase: 1. Mounting: Base. Motor Thermal Protection: Auto. Insulation Class: B. Service Factor: 1.15. Frame Material: Steel. Max Ambient Temperature: 140C. Rotation: CW/CCW. Shaft Diameter: 5/8. Shaft Length: 1-7/8. Overall Length: 11. Motor Shaft Design: Keyed. RPM Range: 1701 1800. Nominal Efficiency: 61.8%.

Motor Design: Capacitor Start. Motor Enclosure Design: Totally Enclosed Fan-Cooled. HP: 1/3. Nameplate RPM: 1725. Frame: 56. Voltage: 115/208-230. Hz: 60. Phase: 1. Mounting: Base. Motor Thermal Protection: Auto. Insulation Class: B. Service Factor: 1.15. Frame Material: Steel. Max Ambient Temperature: 140C. Rotation: CW/CCW. Shaft Diameter: 5/8. Shaft Length: 1-7/8. Overall Length: 11. Motor Shaft Design: Keyed. RPM Range: 1701 1800. Nominal Efficiency: 61.8%.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category AC Motors
Product Number 15233
AC Voltage & Frequency 120V/60Hz; 208-230/240V 60Hz
Unlock Full Specs
to access all available technical data

Similar Products

AC Synchronous Motor - Hansen 600 Series (Shallow Pear Shaped Gearbox) Synchron C Mount - ElectroCraft
Specs
AC Voltage & Frequency 12V to 277V
Continuous Torque 0.1 to 2.5 In-lbs (0.0577 to 2.88 kg-cm)
Units English
View Details
Y Series Motor -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
AC Construction Induction
AC Voltage & Frequency 380 V
Phase Three-phase
View Details
AC Motor Model PM58 - PM5820-2 - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
AC Construction Induction
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 0.0261 HP
View Details