U.S. Plastic Corporation 15234

Description
Motor Design: Capacitor-Start. Motor Enclosure Design: Totally Enclosed Fan-Cooled. HP: 1/2. Nameplate RPM: 1725. Frame: 56. Voltage: 115/208-230. Hz: 60. Phase: 1. Full Load Amps: 8.0/4.0-4.0. Number of Speeds: 1. Mounting: Base. Motor Thermal Protection: Auto. Insulation Class: B. Service Factor: 1.15. Max Ambient Temperature: 140C. Rotation: CW/CCW. Shaft Diameter: 5/8. Shaft Length: 1-7/8. Overall Length: 11-3/4. Motor Shaft Design: Keyed. RPM Range: 1701 1800. Duty: Continuous.
Description
Motor Design: Capacitor-Start. Motor Enclosure Design: Totally Enclosed Fan-Cooled. HP: 1/2. Nameplate RPM: 1725. Frame: 56. Voltage: 115/208-230. Hz: 60. Phase: 1. Full Load Amps: 8.0/4.0-4.0. Number of Speeds: 1. Mounting: Base. Motor Thermal Protection: Auto. Insulation Class: B. Service Factor: 1.15. Max Ambient Temperature: 140C. Rotation: CW/CCW. Shaft Diameter: 5/8. Shaft Length: 1-7/8. Overall Length: 11-3/4. Motor Shaft Design: Keyed. RPM Range: 1701 1800. Duty: Continuous.

Suppliers

Company
Product
Description
Supplier Links
Motor Design: Capacitor-Start. Motor Enclosure Design: Totally Enclosed Fan-Cooled. HP: 1/2. Nameplate RPM: 1725. Frame: 56. Voltage: 115/208-230. Hz: 60. Phase: 1. Full Load Amps: 8.0/4.0-4.0. Number of Speeds: 1. Mounting: Base. Motor Thermal Protection: Auto. Insulation Class: B. Service Factor: 1.15. Max Ambient Temperature: 140C. Rotation: CW/CCW. Shaft Diameter: 5/8. Shaft Length: 1-7/8. Overall Length: 11-3/4. Motor Shaft Design: Keyed. RPM Range: 1701 1800. Duty: Continuous.

Motor Design: Capacitor-Start. Motor Enclosure Design: Totally Enclosed Fan-Cooled. HP: 1/2. Nameplate RPM: 1725. Frame: 56. Voltage: 115/208-230. Hz: 60. Phase: 1. Full Load Amps: 8.0/4.0-4.0. Number of Speeds: 1. Mounting: Base. Motor Thermal Protection: Auto. Insulation Class: B. Service Factor: 1.15. Max Ambient Temperature: 140C. Rotation: CW/CCW. Shaft Diameter: 5/8. Shaft Length: 1-7/8. Overall Length: 11-3/4. Motor Shaft Design: Keyed. RPM Range: 1701 1800. Duty: Continuous.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category AC Motors
Product Number 15234
AC Voltage & Frequency 120V/60Hz; 208-230/240V 60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Frameless Torque Motor - QMT-LA 230 - Tecnotion
Specs
Commutation Brushless
AC Construction Synchronous
Phase Three-phase
View Details
SD18 230V 2800 RPM 1 PHASE 50Hz – GB9 60:1 Composite - 18230150G960C - parvalux by maxon
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
Output Power 0.2010 HP
View Details
AC Motors - 2052859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three-phase
AC Motor Features Reversible
Units Metric
View Details
Y Series Motor -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
AC Construction Induction
AC Voltage & Frequency 380 V
Phase Three-phase
View Details