U.S. Plastic Corporation 15206

Description
Motor Design: Split-Phase. Motor Enclosure Design: Open Dripproof. HP: 1/3. Nameplate RPM: 1725. Frame: 48Z. Voltage: 115. Hz: 60. Phase: 1. Full Load Amps: 7. Number of Speeds: 1. Mounting: Cradle Base. Motor Thermal Protection: None. Insulation Class: B. Service Factor: 1.35. Max Ambient Temperature: 140C. Rotation: CW/CCW. Shaft Diameter: 1/2. Shaft Length: 1-7/8. Overall Length: 9-13/16. Motor Shaft Design: Flat. RPM Range: 1701 1800. Standards: UL Recognized (E47479), CSA Certified (156060). Duty: Continuous.
Description
Motor Design: Split-Phase. Motor Enclosure Design: Open Dripproof. HP: 1/3. Nameplate RPM: 1725. Frame: 48Z. Voltage: 115. Hz: 60. Phase: 1. Full Load Amps: 7. Number of Speeds: 1. Mounting: Cradle Base. Motor Thermal Protection: None. Insulation Class: B. Service Factor: 1.35. Max Ambient Temperature: 140C. Rotation: CW/CCW. Shaft Diameter: 1/2. Shaft Length: 1-7/8. Overall Length: 9-13/16. Motor Shaft Design: Flat. RPM Range: 1701 1800. Standards: UL Recognized (E47479), CSA Certified (156060). Duty: Continuous.

Suppliers

Company
Product
Description
Supplier Links
Motor Design: Split-Phase. Motor Enclosure Design: Open Dripproof. HP: 1/3. Nameplate RPM: 1725. Frame: 48Z. Voltage: 115. Hz: 60. Phase: 1. Full Load Amps: 7. Number of Speeds: 1. Mounting: Cradle Base. Motor Thermal Protection: None. Insulation Class: B. Service Factor: 1.35. Max Ambient Temperature: 140C. Rotation: CW/CCW. Shaft Diameter: 1/2. Shaft Length: 1-7/8. Overall Length: 9-13/16. Motor Shaft Design: Flat. RPM Range: 1701 1800. Standards: UL Recognized (E47479), CSA Certified (156060). Duty: Continuous.

Motor Design: Split-Phase. Motor Enclosure Design: Open Dripproof. HP: 1/3. Nameplate RPM: 1725. Frame: 48Z. Voltage: 115. Hz: 60. Phase: 1. Full Load Amps: 7. Number of Speeds: 1. Mounting: Cradle Base. Motor Thermal Protection: None. Insulation Class: B. Service Factor: 1.35. Max Ambient Temperature: 140C. Rotation: CW/CCW. Shaft Diameter: 1/2. Shaft Length: 1-7/8. Overall Length: 9-13/16. Motor Shaft Design: Flat. RPM Range: 1701 1800. Standards: UL Recognized (E47479), CSA Certified (156060). Duty: Continuous.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category AC Motors
Product Number 15206
AC Voltage & Frequency 120V/60Hz
Unlock Full Specs
to access all available technical data

Similar Products

AC Motors - CM107-DP20012BNJHC - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Shaft Speed 1200 rpm
View Details
Dust Proof Electrical Motors - dust-proof-electrical-motors - BARTEC
Specs
Phase Three-phase
Operating Temperature -20 to 40 F (-29 to 4 C)
View Details
Rotor Manufacturing for Custom Motors -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
AC Construction Induction
View Details
48R-FX Series Parallel Shaft AC Gearmotor - 5691 - Bodine Electric Company
Specs
AC Voltage & Frequency 120V/60Hz; 208-230/240V 60Hz
Phase Single-phase
Output Power 0.3333 HP
View Details