Lingto Electronic Limited Datasheets for Operational Amplifiers
Operational amplifiers (op amps, op-amps) are general-purpose, closed-loop devices that are used to implement linear functions.
Operational Amplifiers: Learn more
| Product Name | Notes |
|---|---|
| IC OPAMP DIFF 1 CIRCUIT 0XCEPT | |
| IC OPAMP DIFF 1 CIRCUIT 10WQFN | |
| IC OPAMP DIFF 1 CIRCUIT 16VQFN | |
| IC OPAMP DIFF 1 CIRCUIT 8CFP | |
| IC OPAMP DIFF 1 CIRCUIT 8HVSSOP | |
| IC OPAMP DIFF 1 CIRCUIT 8SOIC | |
| IC OPAMP DIFF 1 CIRCUIT 8VSSOP | |
| IC OPAMP DIFF 1 CIRCUIT DIE | |
| IC OPAMP DIFF 100MHZ 8MSOP | |
| IC OPAMP DIFF 2 CIRCUIT 16TSSOP | |
| IC OPAMP DIFF 225MHZ 8VSSOP | |
| IC OPAMP DIFF 300MHZ 8MSOP | |
| IC OPAMP DIFF 340MHZ 8MSOP | |
| IC OPAMP DIFF 4 CIRCUIT 38TSSOP | |
| IC OPAMP GP 1 CIRCUIT 16VQFN | |
| IC OPAMP VFB 1 CIRCUIT 8HVSSOP | |
| IC OPAMP VFB 1 CIRCUIT 8VSSOP | |
| IC OPAMP VFB 1 CIRCUIT SOT23-5 | |
| IC OPAMP VFB 120MHZ RRO 8SOIC | |
| IC OPAMP VFB 175MHZ 8SOIC | |
| IC OPAMP VFB 2 CIRCUIT 10HVSSOP | |
| IC OPAMP VFB 2 CIRCUIT 14HTSSOP | |
| IC OPAMP VFB 2 CIRCUIT 14SOIC | |
| IC OPAMP VFB 2 CIRCUIT 16HTSSOP | |
| IC OPAMP VFB 2 CIRCUIT 8HVSSOP | |
| IC OPAMP VFB 2 CIRCUIT 8VSSOP | |
| IC OPAMP VFB 350MHZ 8SOIC | |
| IC VOLTAGE FEEDBACK 1 CIRC 8CDIP | |
| IC VOLTAGE FEEDBACK 1 CIRC 8SOIC | |
| IC VOLTAGE FEEDBACK 1 CIRC 8SON | |
| IC VOLTAGE FEEDBACK 1 CIRC 8VSON | |
| IC VOLTAGE FEEDBACK 2 CIRC 8MSOP | |
| IC VOLTAGE FEEDBACK 2 CIRC 8SOIC |
| << Prev | Next >> |