The THS4062 is a dual high-speed voltage-feedback amplifier from Texas Instruments, featuring a bandwidth of 180 MHz and a slew rate of 400 V/µs. It is designed for applications requiring high output drive capability, with a typical output current of 115 mA and a low supply current of 7.8 mA per channel. The amplifier exhibits excellent video performance, achieving a 0.1 dB bandwidth of 75 MHz and low differential gain and phase errors of 0.02% and 0.02°, respectively. It also offers low total harmonic distortion of -72 dBc at 1 MHz, making it suitable for high-fidelity applications. The THS4062 operates with a wide range of power supply voltages, from ±5 V to ±15 V, and is available in various package options including SOIC and MSOP. An evaluation module is also available for testing and development purposes.
180-MHz High Output Drive Voltage-Feedback Amplifier, Dual 8-SOIC
Voltage Feedback Amplifier 2 Circuit 8-SOIC
Operational Amplifier
180MHz Dual Voltage-Feedback Audio Amplifier, 2-Ch, 8-SOIC Product overview: THS4062IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 180MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 180MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4062IDR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1107000-THS4062IDR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 180MHz
Amplifier Type: Voltage Feedback
Slew Rate: 400 V/μs
Current - Input Bias: 3μA
Voltage - Input Offset: 2.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 9 V to 33 V, ±4.5 V to 16.5 V
Operating Supply Current: 7.8mA
Channel Output Current: 115mA
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
Voltage Feedback Amplifier 2 Circuit 8-SOIC
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4062IDR | THS4062IDR-ND | THS4062IDR | 687-THS4062IDR | 1107000-THS4062IDR | THS4062IDR | THS4062IDR | THS4062IDR |
| Product Name | THS4062 180-MHz High Output Drive Voltage-Feedback Amplifier, Dual | Instrumentation, Op Amps, Buffer Amps | Dual 180MHz SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4062IDR | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards and Certifications | RoHS | |||||||
| Package Type | MSOP-PowerPAD,SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; SOIC8 | Tape and Reel | SOIC; 8-SOIC | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Source Current (IS) | 7.8 milliamps | 7.8 milliamps | 7.8 milliamps | 7.8 milliamps | ||||
| Slew Rate | 400 V/µs | 400 V/µs | 400 V/µs | 4.00E-4 V/µs | 400 V/µs | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |