Texas Instruments High-Performance Analog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps THS4500CDRG4

Description
IC OPAMP DIFF 1 CIRCUIT 8SOIC
Datasheet
Description
IC OPAMP DIFF 1 CIRCUIT 8SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4500CDRG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
THS4500CDRG4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps THS4500CDRG4
IC OPAMP DIFF 1 CIRCUIT 8SOIC

IC OPAMP DIFF 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - THS4500CDRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
THS4500CDRG4
Instrumentation, OP Amps, Buffer Amps THS4500CDRG4
Differential Amplifier 1 Circuit Differential 8-SOIC

Differential Amplifier 1 Circuit Differential 8-SOIC

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers
Product Number THS4500CDRG4 THS4500CDRG4
Product Name Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 23 milliamps 23 milliamps
Bandwidth 370 MHz 370 MHz
Standards RoHS
VOS 4 millivolts
IBIAS 4 µA
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9559801MRA - Lingto Electronic Limited
Specs
Source Current (IS) 60 milliamps
Bandwidth 250 MHz
View Details
Audio Amplifier ICs - 7902950 - RS Components, Ltd.
Specs
Standards RoHS
Package Type Qfn
Operating Range Speaker
View Details
BUF634 250mA High-Speed Buffer - BUF634FKTTT - Texas Instruments
Specs
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
VOS 100 millivolts
View Details
9 suppliers