Texas Instruments High-Performance Analog 150MHz 650V SOIC Operational Amplifier IC THS4150IDR

Description
Operational Amplifier, 1 Func, 8500uV Offset-Max, BIPolar, PDSO8
Request a Quote Datasheet
Description
Operational Amplifier, 1 Func, 8500uV Offset-Max, BIPolar, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - THS4150IDR - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 8500uV Offset-Max, BIPolar, PDSO8

Operational Amplifier, 1 Func, 8500uV Offset-Max, BIPolar, PDSO8

Supplier's Site Datasheet
Singapore, Singapore
150MHz 650V SOIC Operational Amplifier IC
687-THS4150IDR
150MHz 650V SOIC Operational Amplifier IC 687-THS4150IDR
150MHz Diff Op Amp, 1.1mV Vos, 650V/µs SR, SOIC-8 Product overview: THS4150IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHz, 650V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 150MHz, 650V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4150IDR can be used for catalog matching and distributor lookup.

150MHz Diff Op Amp, 1.1mV Vos, 650V/µs SR, SOIC-8 Product overview: THS4150IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHz, 650V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 150MHz, 650V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4150IDR can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4150IDR - 1107043-THS4150IDR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4150IDR
1107043-THS4150IDR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4150IDR 1107043-THS4150IDR
Manufacturer: Texas Instruments Win Source Part Number: 1107043-THS4150IDR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential -3db Bandwidth: 150MHz Amplifier Type: Differential Slew Rate: 650 V/μs Current - Input Bias: 4.3μA Voltage - Input Offset: 1.1mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4 V to 33 V, ±2 V to 16.5 V Operating Supply Current: 17.5mA Channel Output Current: 85mA Gain Bandwidth Product (GBP): 340MHz Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1107043-THS4150IDR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 150MHz
Amplifier Type: Differential
Slew Rate: 650 V/μs
Current - Input Bias: 4.3μA
Voltage - Input Offset: 1.1mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4 V to 33 V, ±2 V to 16.5 V
Operating Supply Current: 17.5mA
Channel Output Current: 85mA
Gain Bandwidth Product (GBP): 340MHz
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - THS4150IDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
THS4150IDR
Integrated Circuits (ICs) - Linear - Amplifiers THS4150IDR
IC OPAMP DIFF 1 CIRCUIT 8SOIC

IC OPAMP DIFF 1 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - THS4150IDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
THS4150IDR
Instrumentation, OP Amps, Buffer Amps THS4150IDR
Differential Amplifier 1 Circuit Differential 8-SOIC

Differential Amplifier 1 Circuit Differential 8-SOIC

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4150IDR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
THS4150IDR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps THS4150IDR
IC OPAMP DIFF 1 CIRCUIT 8SOIC

IC OPAMP DIFF 1 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number THS4150IDR 687-THS4150IDR 1107043-THS4150IDR THS4150IDR THS4150IDR THS4150IDR
Product Name 150MHz 650V SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4150IDR Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Package Type SOP; SOP8 Tape and Reel SOIC; 8-SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Life Cycle Stage Obsolete Obsolete(EOL) Removed Removed; Obsolete
Supply Voltage (VS) 4 to 33 volts 4 to 33 volts 4 volts
Slew Rate 650 V/µs 650 V/µs 6.50E-4 V/µs 650 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD625AE - Lingto Electronic Limited
Specs
Source Current (IS) 3.5 milliamps
Bandwidth 0.6500 MHz
View Details
THS4521 Very low power rail-to-rail output fully differential amplifier - THS4521IDR - Texas Instruments
Specs
Device Type Differential Amplifiers
Standards and Certifications RoHS
Package Type SOIC,VSSOP
View Details
12 suppliers
Precision Ultra Micropower CMOS Operational Amplifier - ALD1736APAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0400 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers