Texas Instruments High-Performance Analog 150MHz 650V Operational Amplifier IC THS4150CDGKR

Description
150MHz Diff Op Amp, 1.1mV Vos, 650V/µs SR, VSSOP Product overview: THS4150CDGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHz, 650V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 150MHz, 650V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4150CDGKR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
150MHz Diff Op Amp, 1.1mV Vos, 650V/µs SR, VSSOP Product overview: THS4150CDGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHz, 650V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 150MHz, 650V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4150CDGKR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
150MHz 650V Operational Amplifier IC - 687-THS4150CDGKR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150MHz 650V Operational Amplifier IC
687-THS4150CDGKR
150MHz 650V Operational Amplifier IC 687-THS4150CDGKR
150MHz Diff Op Amp, 1.1mV Vos, 650V/µs SR, VSSOP Product overview: THS4150CDGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHz, 650V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 150MHz, 650V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4150CDGKR can be used for catalog matching and distributor lookup.

150MHz Diff Op Amp, 1.1mV Vos, 650V/µs SR, VSSOP Product overview: THS4150CDGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHz, 650V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 150MHz, 650V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4150CDGKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4150CDGKR - 1107040-THS4150CDGKR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4150CDGKR
1107040-THS4150CDGKR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4150CDGKR 1107040-THS4150CDGKR
Manufacturer: Texas Instruments Win Source Part Number: 1107040-THS4150CDGKR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential -3db Bandwidth: 150MHz Amplifier Type: Differential Slew Rate: 650 V/μs Current - Input Bias: 4.3μA Voltage - Input Offset: 1.1mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-VSSOP Supply Voltage - Operating: 4 V to 33 V, ±2 V to 16.5 V Operating Supply Current: 17.5mA Channel Output Current: 85mA Gain Bandwidth Product (GBP): 340MHz Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1107040-THS4150CDGKR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 150MHz
Amplifier Type: Differential
Slew Rate: 650 V/μs
Current - Input Bias: 4.3μA
Voltage - Input Offset: 1.1mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 4 V to 33 V, ±2 V to 16.5 V
Operating Supply Current: 17.5mA
Channel Output Current: 85mA
Gain Bandwidth Product (GBP): 340MHz
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4150CDGKR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
THS4150CDGKR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps THS4150CDGKR
IC OPAMP DIFF 1 CIRCUIT 8VSSOP

IC OPAMP DIFF 1 CIRCUIT 8VSSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - THS4150CDGKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
THS4150CDGKR
Instrumentation, OP Amps, Buffer Amps THS4150CDGKR
Differential Amplifier 1 Circuit Differential 8-VSSOP

Differential Amplifier 1 Circuit Differential 8-VSSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-THS4150CDGKR 1107040-THS4150CDGKR THS4150CDGKR THS4150CDGKR
Product Name 150MHz 650V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4150CDGKR Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS
Supply Voltage (VS) 4 to 33 volts 4 to 33 volts
Slew Rate 650 V/µs 650 V/µs 650 V/µs
Bandwidth 340 MHz 340 MHz 150 MHz 150 MHz
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1223257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; Soic
Number of Pins 14
View Details
Precision Ultra Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1726SAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0400 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers