3GHz Op Amp, 830V/µs Slew Rate, 80dB CMRR, 1-Ch, VSSOP Product overview: THS4304DGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3GHz, 830V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3GHz, 830V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4304DGKR can be used for catalog matching and distributor lookup.
IC OPAMP VFB 1 CIRCUIT 8VSSOP
Voltage Feedback Amplifier 1 Circuit 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 899576-THS4304DGKR
Operating Temperature Range: -40°C ~ 85°C
Features: Voltage Feedback Amplifier 1 Circuit - 8-VSSOP
Package: Reel - TR
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: THS430
Categories: Integrated Circuits (ICs)
Case / Package: 8-VSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
IC OPAMP VFB 1 CIRCUIT 8VSSOP
Voltage Feedback Amplifier 1 Circuit 8-VSSOP
IC OPAMP VFB 1 CIRCUIT 8VSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-THS4304DGKR | 296-THS4304DGKRCT-ND | 899576-THS4304DGKR | THS4304DGKR | THS4304DGKR | THS4304DGKR |
| Product Name | 3GHz 830V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4304DGKR | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2.7 to 5 volts | 2.7 volts | ||||
| Slew Rate | 830 V/µs | 830 V/µs | 830 V/µs | 8.30E-4 V/µs | ||
| Bandwidth | 870 MHz | 3000 MHz | 3000 MHz | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |