230MHz 2-Ch Op Amp, 550V/µs Slew Rate, HTSSOP Product overview: THS4226DGQR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 230MHz, 550V, HTSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 230MHz, 550V, HTSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4226DGQR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1107067-THS4226DGQR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 230MHz
Amplifier Type: Voltage Feedback
Slew Rate: 990 V/μs
Current - Input Bias: 900nA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-MSOP-PowerPad
Supply Voltage - Operating: 2.7 V to 15 V, ±1.35 V to 7.5 V
Operating Supply Current: 14mA
Channel Output Current: 100mA
Gain Bandwidth Product (GBP): 120MHz
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 10-HVSSOP
IC OPAMP VFB 2 CIRCUIT 10HVSSOP
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 10-HVSSOP
IC OPAMP VFB 2 CIRCUIT 10HVSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-THS4226DGQR | 1107067-THS4226DGQR | THS4226DGQR-ND | THS4226DGQR | THS4226DGQR | THS4226DGQR |
| Product Name | 230MHz 550V HTSSOP Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4226DGQR | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2.7 to 15 volts | 2.7 to 15 volts | 2.7 volts | |||
| Slew Rate | 550 V/µs | 990 V/µs | 990 V/µs | 9.90E-4 V/µs | 990 V/µs | |
| Bandwidth | 120 MHz | 120 MHz | 230 MHz | 230 MHz | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |