Win Source Part Number: 1383603-THS4503CDR
Category: Integrated Circuits (ICs)>Linear>Amplifi
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 2,500 pcs
Output Type: Differential
-3db Bandwidth: 370 MHz
Amplifier Type: Differential
Slew Rate: 2800V/µs
Gain Bandwidth Product: 300 MHz
Current - Input Bias: 4 µA
Voltage - Input Offset: 1 mV
Current - Supply: 23mA
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Base Product Number: THS450
Voltage - Supply Span (Min): 4.5 V
Voltage - Supply Span (Max): 15 V
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Differential Amplifier 1 Circuit Differential 8-SOIC
370MHz Diff Op Amp, 2.25-15V, 120mA, SOIC-8 Product overview: THS4503CDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 370MHz, 15V, 120mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 370MHz, 15V, 120mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4503CDR can be used for catalog matching and distributor lookup.
Operational Amplifier, 1 Func, 3000uV Offset-Max, PDSO8
IC OPAMP DIFF 1 CIRCUIT 8SOIC
Differential Amplifier 1 Circuit Differential 8-SOIC
IC OPAMP DIFF 1 CIRCUIT 8SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1383603-THS4503CDR | THS4503CDR-ND | 687-THS4503CDR | THS4503CDR | THS4503CDR | THS4503CDR | THS4503CDR |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | 370MHz 15V 120mA SOIC Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Source Current (IS) | 23 milliamps | 23 milliamps | 23 milliamps | 23 milliamps | |||
| VOS | 1 millivolts | 1 millivolts | |||||
| IBIAS | 4 µA | 4 µA | |||||
| GBW | 300 MHz | 300 MHz | |||||
| Slew Rate | 2800 V/µs | 2800 V/µs | 2800 V/µs | 0.0028 V/µs | 2800 V/µs |