Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
OPERATIONAL AMPLIFIERS
ROCHESTER ELECTRONICS
THS4275D -- LINEAR - AMPLIFIERS - INSTRUMENTATION, OP AMPS, BUFFER AMPS
Rochester Electronics
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
THS4275D
Description
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
Lingto Electronic Limited
Done
Datasheet
Description
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
THS4275D
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
THS4275D
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
Supplier's Site
Datasheet
Technical Specifications
Lingto Electronic Limited
Product Category
Operational Amplifiers
Product Number
THS4275D
Product Name
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Source Current (I
S
)
22 milliamps
Unlock Full Specs
to access all available technical data
Similar Products
Advanced Linear Devices, Inc.
Dual EPAD Micropower Op Amp Features Vos 150µV max and Ios 10pA max.
ALD2721PBL
Specs
Supply Voltage (V
S
)
2 to 10 volts
Source Current (I
S
)
0.2000 milliamps
I
BIAS
10 µA
View Details
3
suppliers
Texas Instruments
AMC1200 4.25kV peak Isolated Amplifier for Current Shunt Measurements
AMC1200SDUB
Specs
Standards and Certifications
RoHS
Package Type
SOIC,SOP
View Details
9
suppliers
RS Components, Ltd.
Op Amps
1220327
Specs
Standards
RoHS
Package Type
SOP; Sop
Number of Pins
8
View Details
Rochester Electronics
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
AD648TH/883B
Specs
Source Current (I
S
)
0.3400 milliamps
Bandwidth
1 MHz
View Details