Differential Amplifier 1 Circuit Differential 8-VSSOP
IC OPAMP DIFF 1 CIRCUIT 8VSSOP
IC OPAMP DIFF 1 CIRCUIT 8VSSOP
Differential Amplifier 1 Circuit Differential 8-VSSOP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4151IDGKR-ND | THS4151IDGKR | THS4151IDGKR | THS4151IDGKR |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 17.5 milliamps | 17.5 milliamps | 17.5 milliamps | |
| Slew Rate | 650 V/µs | 6.50E-4 V/µs | 650 V/µs | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||
| Bandwidth | 150 MHz | 150 MHz |