Texas Instruments High-Performance Analog Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4120CDGKR THS4120CDGKR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1107009-THS4120CDGKR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential -3db Bandwidth: 100MHz Amplifier Type: Differential Slew Rate: 55 V/μs Current - Input Bias: 1.2pA Voltage - Input Offset: 3mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-VSSOP Supply Voltage - Operating: 3 V to 3.5 V, ±1.5 V to 1.75 V Operating Supply Current: 11mA Channel Output Current: 100mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1107009-THS4120CDGKR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential -3db Bandwidth: 100MHz Amplifier Type: Differential Slew Rate: 55 V/μs Current - Input Bias: 1.2pA Voltage - Input Offset: 3mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-VSSOP Supply Voltage - Operating: 3 V to 3.5 V, ±1.5 V to 1.75 V Operating Supply Current: 11mA Channel Output Current: 100mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4120CDGKR - 1107009-THS4120CDGKR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4120CDGKR
1107009-THS4120CDGKR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4120CDGKR 1107009-THS4120CDGKR
Manufacturer: Texas Instruments Win Source Part Number: 1107009-THS4120CDGKR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential -3db Bandwidth: 100MHz Amplifier Type: Differential Slew Rate: 55 V/μs Current - Input Bias: 1.2pA Voltage - Input Offset: 3mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-VSSOP Supply Voltage - Operating: 3 V to 3.5 V, ±1.5 V to 1.75 V Operating Supply Current: 11mA Channel Output Current: 100mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1107009-THS4120CDGKR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 100MHz
Amplifier Type: Differential
Slew Rate: 55 V/μs
Current - Input Bias: 1.2pA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 3 V to 3.5 V, ±1.5 V to 1.75 V
Operating Supply Current: 11mA
Channel Output Current: 100mA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
100MHz 55V Operational Amplifier IC - 687-THS4120CDGKR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100MHz 55V Operational Amplifier IC
687-THS4120CDGKR
100MHz 55V Operational Amplifier IC 687-THS4120CDGKR
100MHz Diff Op Amp, 3mV Vos, 1.2pA Ib, 55V/µs SR, VSSOP Product overview: THS4120CDGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 55V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100MHz, 55V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4120CDGKR can be used for catalog matching and distributor lookup.

100MHz Diff Op Amp, 3mV Vos, 1.2pA Ib, 55V/µs SR, VSSOP Product overview: THS4120CDGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 55V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100MHz, 55V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4120CDGKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - THS4120CDGKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
THS4120CDGKR
Instrumentation, OP Amps, Buffer Amps THS4120CDGKR
Differential Amplifier 1 Circuit Differential 8-VSSOP

Differential Amplifier 1 Circuit Differential 8-VSSOP

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4120CDGKR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
THS4120CDGKR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps THS4120CDGKR
IC OPAMP DIFF 1 CIRCUIT 8VSSOP

IC OPAMP DIFF 1 CIRCUIT 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 1107009-THS4120CDGKR 687-THS4120CDGKR THS4120CDGKR THS4120CDGKR
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4120CDGKR 100MHz 55V Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Supply Voltage (VS) 3 to 3.5 volts 3 to 3.5 volts
Source Current (IS) 11 milliamps 11 milliamps 11 milliamps
VOS 3 millivolts 3 millivolts
IBIAS 1.20E-6 µA 1.20E-6 µA
Slew Rate 55 V/µs 55 V/µs 55 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4502ID - Lingto Electronic Limited
Specs
Source Current (IS) 23 milliamps
Bandwidth 370 MHz
View Details
Op Amps - 1610133 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; SOIC
Number of Pins 8
View Details
THS4130 Fully Differential Input/Output Low Noise Amplifier With Shutdown - THS4130ID - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type MSOP-PowerPAD,SOIC,VSSOP
View Details
11 suppliers