Texas Instruments High-Performance Analog Instrumentation, Op Amps, Buffer Amps THS4271DRBR

Description
Voltage Feedback Amplifier 1 Circuit 8-SON (3x3)
Request a Quote Datasheet
Description
Voltage Feedback Amplifier 1 Circuit 8-SON (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - 296-15262-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-15262-2-ND
Instrumentation, Op Amps, Buffer Amps 296-15262-2-ND
Voltage Feedback Amplifier 1 Circuit 8-SON (3x3)

Voltage Feedback Amplifier 1 Circuit 8-SON (3x3)

Buy Now Datasheet
Singapore, Singapore
1.4GHz 160mA Operational Amplifier IC
687-THS4271DRBR
1.4GHz 160mA Operational Amplifier IC 687-THS4271DRBR
1CH 1.4GHz Video Amplifier, SON, 160mA Output Product overview: THS4271DRBR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4GHz, 160mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.4GHz, 160mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4271DRBR can be used for catalog matching and distributor lookup.

1CH 1.4GHz Video Amplifier, SON, 160mA Output Product overview: THS4271DRBR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4GHz, 160mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.4GHz, 160mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4271DRBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4271DRBR - 135179-THS4271DRBR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4271DRBR
135179-THS4271DRBR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4271DRBR 135179-THS4271DRBR
Manufacturer: Texas Instruments Win Source Part Number: 135179-THS4271DRBR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 1.4GHz Amplifier Type: Voltage Feedback Slew Rate: 1000 V/μs Current - Input Bias: 6μA Voltage - Input Offset: 5mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SON (3x3) Supply Voltage - Operating: 5 V to 15 V, ±2.5 V to 7.5 V Operating Supply Current: 22mA Channel Output Current: 160mA Gain Bandwidth Product (GBP): 400MHz Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 135179-THS4271DRBR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 1.4GHz
Amplifier Type: Voltage Feedback
Slew Rate: 1000 V/μs
Current - Input Bias: 6μA
Voltage - Input Offset: 5mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SON (3x3)
Supply Voltage - Operating: 5 V to 15 V, ±2.5 V to 7.5 V
Operating Supply Current: 22mA
Channel Output Current: 160mA
Gain Bandwidth Product (GBP): 400MHz
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - THS4271DRBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
THS4271DRBR
Instrumentation, OP Amps, Buffer Amps THS4271DRBR
Voltage Feedback Amplifier 1 Circuit 8-SON (3x3)

Voltage Feedback Amplifier 1 Circuit 8-SON (3x3)

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4271DRBR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
THS4271DRBR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps THS4271DRBR
IC VOLTAGE FEEDBACK 1 CIRC 8SON

IC VOLTAGE FEEDBACK 1 CIRC 8SON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - THS4271DRBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
THS4271DRBR
Integrated Circuits (ICs) - Linear - Amplifiers THS4271DRBR
IC VOLTAGE FEEDBACK 1 CIRC 8SON

IC VOLTAGE FEEDBACK 1 CIRC 8SON

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 296-15262-2-ND 687-THS4271DRBR 135179-THS4271DRBR THS4271DRBR THS4271DRBR THS4271DRBR
Product Name Instrumentation, Op Amps, Buffer Amps 1.4GHz 160mA Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4271DRBR Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Source Current (IS) 22 milliamps 22 milliamps 22 milliamps 22 milliamps
Slew Rate 1000 V/µs 1000 V/µs 1000 V/µs 1000 V/µs 1.00E-3 V/µs
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-VDFN Exposed Pad Tape and Reel 8-SON (3x3) 8-VDFN Exposed Pad Surface Mount
Number of Pins 8
Unlock Full Specs
to access all available technical data

Similar Products

Quad 5V Rail-to-Rail Precision Operational Amplifier - ALD4702ASBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ADA4860-1YRJZ-R2 - 859883-ADA4860-1YRJZ-R2 - Win Source Electronics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type SOT; SOT23; SOT-23-6
View Details
BUF634 250mA High-Speed Buffer - BUF634F/500 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
10 suppliers