Texas Instruments High-Performance Analog Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4121CDR THS4121CDR

Description
Manufacturer: Texas Instruments Win Source Part Number: 137948-THS4121CDR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential -3db Bandwidth: 100MHz Amplifier Type: Differential Slew Rate: 55 V/μs Current - Input Bias: 1.2pA Voltage - Input Offset: 3mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 3.5 V, ±1.5 V to 1.75 V Operating Supply Current: 11mA Channel Output Current: 100mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 137948-THS4121CDR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential -3db Bandwidth: 100MHz Amplifier Type: Differential Slew Rate: 55 V/μs Current - Input Bias: 1.2pA Voltage - Input Offset: 3mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 3.5 V, ±1.5 V to 1.75 V Operating Supply Current: 11mA Channel Output Current: 100mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4121CDR - 137948-THS4121CDR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4121CDR
137948-THS4121CDR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4121CDR 137948-THS4121CDR
Manufacturer: Texas Instruments Win Source Part Number: 137948-THS4121CDR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential -3db Bandwidth: 100MHz Amplifier Type: Differential Slew Rate: 55 V/μs Current - Input Bias: 1.2pA Voltage - Input Offset: 3mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 3.5 V, ±1.5 V to 1.75 V Operating Supply Current: 11mA Channel Output Current: 100mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 137948-THS4121CDR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 100MHz
Amplifier Type: Differential
Slew Rate: 55 V/μs
Current - Input Bias: 1.2pA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 3.5 V, ±1.5 V to 1.75 V
Operating Supply Current: 11mA
Channel Output Current: 100mA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - THS4121CDR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
THS4121CDR-ND
Instrumentation, Op Amps, Buffer Amps THS4121CDR-ND
Differential Amplifier 1 Circuit Differential 8-SOIC

Differential Amplifier 1 Circuit Differential 8-SOIC

Buy Now Datasheet
Singapore, Singapore
SOIC Operational Amplifier IC
687-THS4121CDR
SOIC Operational Amplifier IC 687-THS4121CDR
OP-AMP, 9000uV OFFSET-MAX, PDSO8, GREEN, PLASTIC, SOIC-8 Product overview: THS4121CDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4121CDR can be used for catalog matching and distributor lookup.

OP-AMP, 9000uV OFFSET-MAX, PDSO8, GREEN, PLASTIC, SOIC-8 Product overview: THS4121CDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4121CDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - THS4121CDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
THS4121CDR
Integrated Circuits (ICs) - Linear - Amplifiers THS4121CDR
IC OPAMP DIFF 1 CIRCUIT 8SOIC

IC OPAMP DIFF 1 CIRCUIT 8SOIC

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4121CDR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
THS4121CDR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps THS4121CDR
IC OPAMP DIFF 1 CIRCUIT 8SOIC

IC OPAMP DIFF 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - THS4121CDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
THS4121CDR
Instrumentation, OP Amps, Buffer Amps THS4121CDR
Differential Amplifier 1 Circuit Differential 8-SOIC

Differential Amplifier 1 Circuit Differential 8-SOIC

Buy Now

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 137948-THS4121CDR THS4121CDR-ND 687-THS4121CDR THS4121CDR THS4121CDR THS4121CDR
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4121CDR Instrumentation, Op Amps, Buffer Amps SOIC Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Supply Voltage (VS) 3 to 3.5 volts 1.75 volts 3 volts
Source Current (IS) 11 milliamps 11 milliamps 11 milliamps 11 milliamps
VOS 3 millivolts 3 millivolts
IBIAS 1.20E-6 µA 1.20E-6 µA
Slew Rate 55 V/µs 55 V/µs 55 V/µs 5.50E-5 V/µs 55 V/µs
Unlock Full Specs
to access all available technical data