Ultra low power 0.25mA, RRO, fully differential amplifier 8-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1107113-THS4531IDR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential, Rail-to-Rail
-3db Bandwidth: 36MHz
Amplifier Type: Differential
Slew Rate: 390 V/μs
Current - Input Bias: 160nA
Voltage - Input Offset: 200μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Operating Supply Current: 250μA
Channel Output Current: 25mA
Gain Bandwidth Product (GBP): 27MHz
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Operational Amplifier, 1 Func, 1000uV Offset-Max, 2.7MHz Band Width, PDSO8
36MHz Diff Op Amp, 250uA, RRO, 1Ch, 8-SOIC Product overview: THS4531IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36MHz, 250uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 36MHz, 250uA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4531IDR can be used for catalog matching and distributor lookup.
Differential Amplifier 1 Circuit Differential, Rail-to-Rail 8-SOIC
Differential Amplifier 1 Circuit Differential, Rail-to-Rail 8-SOIC
Differential Amplifier 1 Circuit Differential, Rail-to-Rail 8-SOIC
Differential Amplifiers Ultra Low Pwr 0.25mA RRO,fully diff amp
IC OPAMP DIFF 1 CIRCUIT 8SOIC
IC OPAMP DIFF 1 CIRCUIT 8SOIC
Differential Amplifier 1 Circuit Differential, Rail-to-Rail 8-SOIC
IC OPAMP DIFF 1 CIRCUIT 8SOIC
DIFF AMPLIFIER, 27MHZ, 390V/US, SOIC-8; No. of Amplifiers:1Amplifie
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | THS4531IDR | 1107113-THS4531IDR | THS4531IDR | 687-THS4531IDR | 296-30379-2-ND | THS4531IDR | THS4531IDR | THS4531IDR | THS4531IDR | THS4531IDR | 52AH7665 |
| Product Name | THS4531 Ultra low power 0.25mA, RRO, fully differential amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4531IDR | 36MHz 250uA SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Differential Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Diff Amplifier, 27Mhz, 390V/us, Soic-8; No. Of Amplifiers Texas Instruments | |
| Device Type | Differential Amplifiers | ||||||||||
| Standards and Certifications | RoHS | RoHS | |||||||||
| Package Type | QFN,SOIC,VSSOP | SOIC; 8-SOIC | SOIC; SOIC8 | Tape and Reel | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 volts | 2.5 volts | |||||||
| Source Current (IS) | 0.2500 milliamps | 0.2500 milliamps | 0.2500 milliamps | 0.2500 milliamps |