General Purpose Amplifier 1 Circuit 16-VQFN (3x3)
18GHz Op Amp, 5500V/µs Slew Rate, 1.5mV Vos, 1CH, QFN, SM Product overview: THS4303RGTRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18GHz, 5500V, QFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 18GHz, 5500V, QFN, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4303RGTRG4 can be used for catalog matching and distributor lookup.
IC OPAMP GP 1 CIRCUIT 16VQFN
IC OPAMP GP 1 CIRCUIT 16VQFN
General Purpose Amplifier 1 Circuit 16-VQFN (3x3)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4303RGTRG4-ND | 687-THS4303RGTRG4 | THS4303RGTRG4 | THS4303RGTRG4 | THS4303RGTRG4 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | 18GHz 5500V QFN Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 34 milliamps | 34 milliamps | 34 milliamps | ||
| Slew Rate | 5500 V/µs | 5500 V/µs | 0.0055 V/µs | 5500 V/µs | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | 16-VFQFN Exposed Pad | Tape and Reel | 16-VFQFN Exposed Pad | ||
| Number of Pins | 16 |