Manufacturer: Texas Instruments
Win Source Part Number: 936477-THS4221DGNR
Operating Temperature Range: -40°C ~ 85°C
Features: Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 8-HVSSOP
Package: Reel - TR
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: THS422
Categories: Integrated Circuits (ICs)
Case / Package: 8-HVSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
1CH 230MHz Video Op Amp, HTSSOP, Surface Mount Product overview: THS4221DGNR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 230MHz, HTSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SMD, 230MHz, HTSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4221DGNR can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 8-HVSSOP
IC OPAMP VFB 1 CIRCUIT 8HVSSOP
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 8-HVSSOP
IC OPAMP VFB 1 CIRCUIT 8HVSSOP
IC OPAMP VFB 1 CIRCUIT 8HVSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 936477-THS4221DGNR | 687-THS4221DGNR | THS4221DGNR-ND | THS4221DGNR | THS4221DGNR | THS4221DGNR | THS4221DGNR |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4221DGNR | SMD 230MHz HTSSOP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SSOP; SOP; 8-HVSSOP | Tape and Reel | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | Surface Mount | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | ||
| Standards | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.7 to 15 volts | 2.7 volts | 2.7 volts | ||||
| Slew Rate | 990 V/µs | 990 V/µs | 990 V/µs | 990 V/µs | 9.90E-4 V/µs |