The THS4215 is a high-speed, voltage feedback amplifier with power-down capability, designed for operation from single supplies of 5 V to 15 V or dual supplies of ±2.5 V to ±7.5 V. It offers unity-gain stability, a bandwidth of 1 GHz, and a slew rate of 970 V/µs, with THD of -90 dBc at 30 MHz. The device is available in an 8-pin SOIC package (D) and operates over a temperature range of -40°C to 85°C. The THS4215DR variant is supplied in tape and reel packaging with 2500 units per reel.
Super-Fast, Ultra-Low-Distortion
325MHz Audio Op Amp, 970V/µs Slew Rate, 1-Ch, 8-SOIC Product overview: THS4215DR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 325MHz, 970V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 325MHz, 970V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4215DR can be used for catalog matching and distributor lookup.
Operational Amplifier
Voltage Feedback Amplifier 1 Circuit 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 796729-THS4215DR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
-3db Bandwidth: 325MHz
Amplifier Type: Voltage Feedback
Current - Input Bias: 7μA
Voltage - Input Offset: 3mV
Part Status: Obsolete(EOL)
Family Name: THS4215
Categories: Integrated Circuits (ICs)
Operating Supply Current: 19mA
Manufacturer Package: 8-SOIC
Output Current per Channel: 220mA
SR - Slew Rate: 970 V/μs
GBP - Gain Bandwidth Product: 350MHz
Dual Supply Voltage (±): 5 V ~ 15 V, ±2.5 V ~ 7.5 V
Alternative Parts (Cross-Reference): ADA4857-1YRZ-RL ; ADA4857-1YRZ-R7 ; ADA4857-1YRZ; LT1812CS8;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
Voltage Feedback Amplifier 1 Circuit 8-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4215DR | 687-THS4215DR | THS4215DR | THS4215DR-ND | 796729-THS4215DR | THS4215DR | THS4215DR | THS4215DR |
| Product Name | THS4215 Super-Fast, Ultra-Low-Distortion, High-Speed Operational Amplifier with Shutdown | 325MHz 970V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4215DR | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Closed-Loop Gain (AVCL) | 1 V/V | |||||||
| Supply Voltage (VS) | 5 to 15 volts | 5 to 15 volts | 5 volts | |||||
| VOS | 3 millivolts | 3 millivolts | 3 millivolts | |||||
| Quiescent Current (IQ) | 24000 microamps |