Voltage Feedback Amplifier 1 Circuit 8-VSSOP
Voltage Feedback Amplifier 1 Circuit 8-VSSOP
IC OPAMP VFB 1 CIRCUIT 8VSSOP
IC OPAMP VFB 1 CIRCUIT 8VSSOP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4271DGKR-ND | THS4271DGKR | THS4271DGKR | THS4271DGKR |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 22 milliamps | 22 milliamps | 22 milliamps | |
| Slew Rate | 1000 V/µs | 1000 V/µs | 1.00E-3 V/µs | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||
| Standards | RoHS |