160MHz Diff Op Amp, 7mV Vos, 85mA Out, SOIC-8 Product overview: THS4141CDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160MHz, 85mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 160MHz, 85mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4141CDR can be used for catalog matching and distributor lookup.
Differential Amplifier 1 Circuit Differential 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1107037-THS4141CDR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 160MHz
Amplifier Type: Differential
Slew Rate: 450 V/μs
Current - Input Bias: 5.1μA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4 V to 33 V, ±2 V to 16.5 V
Operating Supply Current: 13.2mA
Channel Output Current: 85mA
Gain Bandwidth Product (GBP): 205MHz
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Operational Amplifier, 1 Func, 8500uV Offset-Max, BIPolar, PDSO8
IC OPAMP DIFF 1 CIRCUIT 8SOIC
Differential Amplifier 1 Circuit Differential 8-SOIC
IC OPAMP DIFF 1 CIRCUIT 8SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-THS4141CDR | THS4141CDR-ND | 1107037-THS4141CDR | THS4141CDR | THS4141CDR | THS4141CDR | THS4141CDR |
| Product Name | 160MHz 85mA SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4141CDR | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 5 to 30 volts | 4 to 33 volts | 4 volts | ||||
| Slew Rate | 450 V/µs | 450 V/µs | 450 V/µs | 450 V/µs | 4.50E-4 V/µs | ||
| Bandwidth | 205 MHz | 205 MHz | 160 MHz | 160 MHz | |||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |