Super-Fast Ultra-Low Distortion High Speed Amplifier 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1107072-THS4271DRG4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 1.4GHz
Amplifier Type: Voltage Feedback
Slew Rate: 1000 V/μs
Current - Input Bias: 6μA
Voltage - Input Offset: 5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 5 V to 15 V, ±2.5 V to 7.5 V
Operating Supply Current: 22mA
Channel Output Current: 160mA
Gain Bandwidth Product (GBP): 400MHz
Alternative Parts (Cross-Reference): MAX4105ESA+T; THS4271DR; OPA621KU/2K5;
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
1.4GHz Audio Amplifier, 1Ch, 1000V/µs Slew Rate, 8-SOIC Product overview: THS4271DRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4GHz, 1000V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.4GHz, 1000V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4271DRG4 can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 1 Circuit 8-SOIC
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
Super-Fast Ultra-Low Distortion High Speed Amplifier 8-SOIC -40 to 85
Voltage Feedback Amplifier 1 Circuit 8-SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | THS4271DRG4 | 1107072-THS4271DRG4 | 687-THS4271DRG4 | THS4271DRG4-ND | THS4271DRG4 | THS4271DRG4 | 815-THS4271DRG4 | THS4271DRG4 |
| Product Name | THS4271 Super-Fast Ultra-Low Distortion High Speed Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4271DRG4 | 1.4GHz 1000V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Super-Fast Ultra-Low Distortion High Speed Amplifier 8-SOIC -40 to 85 | Instrumentation, OP Amps, Buffer Amps |
| Standards and Certifications | RoHS | RoHS | ||||||
| Package Type | MSOP-PowerPAD,SOIC,SON,VSSOP | SOIC; 8-SOIC | Tape and Reel | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154, 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Supply Voltage (VS) | 5 to 15 volts | 5 to 10 volts | 5 volts | |||||
| Source Current (IS) | 22 milliamps | 22 milliamps | 22 milliamps | 22 milliamps | ||||
| VOS | 5 millivolts | 5 millivolts |