Texas Instruments High-Performance Analog Instrumentation, Op Amps, Buffer Amps THS4275DGNR

Description
Operational Amplifier
Request a Quote Datasheet
Description
Operational Amplifier
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - THS4275DGNR - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier

Operational Amplifier

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - THS4275DGNR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
THS4275DGNR-ND
Instrumentation, Op Amps, Buffer Amps THS4275DGNR-ND
Voltage Feedback Amplifier 1 Circuit 8-HVSSOP

Voltage Feedback Amplifier 1 Circuit 8-HVSSOP

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4275DGNR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
THS4275DGNR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps THS4275DGNR
IC OPAMP VFB 1 CIRCUIT 8HVSSOP

IC OPAMP VFB 1 CIRCUIT 8HVSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - THS4275DGNR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
THS4275DGNR
Integrated Circuits (ICs) - Linear - Amplifiers THS4275DGNR
IC OPAMP VFB 1 CIRCUIT 8HVSSOP

IC OPAMP VFB 1 CIRCUIT 8HVSSOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - THS4275DGNR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
THS4275DGNR
Instrumentation, OP Amps, Buffer Amps THS4275DGNR
Voltage Feedback Amplifier 1 Circuit 8-HVSSOP

Voltage Feedback Amplifier 1 Circuit 8-HVSSOP

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number THS4275DGNR THS4275DGNR-ND THS4275DGNR THS4275DGNR THS4275DGNR
Product Name Instrumentation, Op Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS
Package Type SSOP; SOP; HVSSOP MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad
Life Cycle Stage Obsolete Removed Removed; Obsolete
Source Current (IS) 22 milliamps 22 milliamps 22 milliamps
Slew Rate 1000 V/µs 1.00E-3 V/µs 1000 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Dual EPAD Op Amp Features Vos 150µV max and Ios 10pA max. - ALD2722PBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 10 µA
View Details
5 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD526BD - Lingto Electronic Limited
Specs
Source Current (IS) 10 milliamps
Bandwidth 4 MHz
View Details
INA114 Precision Instrumentation Amplifier - INA114AU/1KE4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 110 dB
View Details
4 suppliers