Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Operational Amplifier, 2 Func, PDSO8
IC OPAMP VFB 2 CIRCUIT 8VSSOP
IC OPAMP VFB 2 CIRCUIT 8VSSOP
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4222DGKRG4-ND | THS4222DGKRG4 | THS4222DGKRG4 | THS4222DGKRG4 | THS4222DGKRG4 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Features | Rail-Rail-Out | ||||
| Source Current (IS) | 14 milliamps | 14 milliamps | 14 milliamps | ||
| Slew Rate | 990 V/µs | 9.90E-4 V/µs | 990 V/µs | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | DIP; DIP8 | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) |