Texas Instruments High-Performance Analog 100MHz SOIC Operational Amplifier IC THS4121IDRG4

Description
100MHz Diff Op Amp, 1.2pA IB, 3mV Vos, SOIC-8 Product overview: THS4121IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100MHz, SOIC, Operational Amplifier IC, Special Purpose Amplifiers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-THS4121IDRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100MHz Diff Op Amp, 1.2pA IB, 3mV Vos, SOIC-8 Product overview: THS4121IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100MHz, SOIC, Operational Amplifier IC, Special Purpose Amplifiers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-THS4121IDRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100MHz SOIC Operational Amplifier IC
771-THS4121IDRG4
100MHz SOIC Operational Amplifier IC 771-THS4121IDRG4
100MHz Diff Op Amp, 1.2pA IB, 3mV Vos, SOIC-8 Product overview: THS4121IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100MHz, SOIC, Operational Amplifier IC, Special Purpose Amplifiers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-THS4121IDRG4 can be used for catalog matching and distributor lookup.

100MHz Diff Op Amp, 1.2pA IB, 3mV Vos, SOIC-8 Product overview: THS4121IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100MHz, SOIC, Operational Amplifier IC, Special Purpose Amplifiers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-THS4121IDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4121IDRG4 - 1107019-THS4121IDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4121IDRG4
1107019-THS4121IDRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4121IDRG4 1107019-THS4121IDRG4
Manufacturer: Texas Instruments Win Source Part Number: 1107019-THS4121IDRG4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential -3db Bandwidth: 100MHz Amplifier Type: Differential Slew Rate: 55 V/μs Current - Input Bias: 1.2pA Voltage - Input Offset: 3mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 3.5 V, ±1.5 V to 1.75 V Operating Supply Current: 11mA Channel Output Current: 100mA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1107019-THS4121IDRG4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 100MHz
Amplifier Type: Differential
Slew Rate: 55 V/μs
Current - Input Bias: 1.2pA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 3.5 V, ±1.5 V to 1.75 V
Operating Supply Current: 11mA
Channel Output Current: 100mA
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - THS4121IDRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
THS4121IDRG4
Instrumentation, OP Amps, Buffer Amps THS4121IDRG4
Differential Amplifier 1 Circuit Differential 8-SOIC

Differential Amplifier 1 Circuit Differential 8-SOIC

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4121IDRG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
THS4121IDRG4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps THS4121IDRG4
IC OPAMP DIFF 1 CIRCUIT 8SOIC

IC OPAMP DIFF 1 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 771-THS4121IDRG4 1107019-THS4121IDRG4 THS4121IDRG4 THS4121IDRG4
Product Name 100MHz SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4121IDRG4 Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS
Supply Voltage (VS) 3 to 3.5 volts 3 to 3.5 volts
Slew Rate 55 V/µs 55 V/µs 55 V/µs
Bandwidth 100 MHz 100 MHz 100 MHz 100 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

5V Rail-to-Rail High Precision Operational Amplifier - ALD1712BPAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
Op Amps - 1333370P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; MSOP; MSOP
Number of Pins 8
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4500ID - Lingto Electronic Limited
Specs
Source Current (IS) 23 milliamps
Bandwidth 370 MHz
View Details