Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4081IDGN THS4081IDGN

Description
Manufacturer: Texas Instruments Win Source Part Number: 936474-THS4081IDGN Operating Temperature Range: -40°C ~ 85°C Features: Voltage Feedback Amplifier Circuit - 8-HVSSOP Package: Bulk Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-HVSSOP Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 936474-THS4081IDGN Operating Temperature Range: -40°C ~ 85°C Features: Voltage Feedback Amplifier Circuit - 8-HVSSOP Package: Bulk Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-HVSSOP Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4081IDGN - 936474-THS4081IDGN - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4081IDGN
936474-THS4081IDGN
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4081IDGN 936474-THS4081IDGN
Manufacturer: Texas Instruments Win Source Part Number: 936474-THS4081IDGN Operating Temperature Range: -40°C ~ 85°C Features: Voltage Feedback Amplifier Circuit - 8-HVSSOP Package: Bulk Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-HVSSOP Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 936474-THS4081IDGN
Operating Temperature Range: -40°C ~ 85°C
Features: Voltage Feedback Amplifier Circuit - 8-HVSSOP
Package: Bulk
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-HVSSOP
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4081IDGN - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
THS4081IDGN
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps THS4081IDGN
IC OPAMP VFB 1 CIRCUIT 8HVSSOP

IC OPAMP VFB 1 CIRCUIT 8HVSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers
Product Number 936474-THS4081IDGN THS4081IDGN
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4081IDGN Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1698171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SSOP; SOP; Ssop
Number of Pins 8
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-90536012A - Lingto Electronic Limited
Specs
Source Current (IS) 9 milliamps
Bandwidth 90 MHz
View Details
Precision Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1721GSAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2000 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers