Manufacturer: Texas Instruments
Win Source Part Number: 140625-THS4130CDR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 150MHz
Amplifier Type: Differential
Slew Rate: 52 V/μs
Current - Input Bias: 2μA
Voltage - Input Offset: 200μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 5 V to 30 V, ±2.5 V to 15 V
Operating Supply Current: 14mA
Channel Output Current: 85mA
Gain Bandwidth Product (GBP): 225MHz
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Differential Amplifier 1 Circuit Differential 8-SOIC
Differential Op Amp, 150MHz BW, 2mV Vos, SOIC-8, 15V Dual Product overview: THS4130CDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 150MHz, 15V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 150MHz, 15V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4130CDR can be used for catalog matching and distributor lookup.
IC OPAMP DIFF 1 CIRCUIT 8SOIC
Differential Amplifier 1 Circuit Differential 8-SOIC
IC OPAMP DIFF 1 CIRCUIT 8SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 140625-THS4130CDR | THS4130CDR-ND | 687-THS4130CDR | THS4130CDR | THS4130CDR | THS4130CDR |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4130CDR | Instrumentation, Op Amps, Buffer Amps | Dual 150MHz 15V SOIC Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 5 to 30 volts | 15 volts | 5 volts | |||
| Source Current (IS) | 14 milliamps | 14 milliamps | 14 milliamps | 14 milliamps | ||
| VOS | 0.2000 millivolts | 0.2000 millivolts | ||||
| IBIAS | 2 µA | 2 µA | ||||
| GBW | 225 MHz | 225 MHz |