Texas Instruments High-Performance Analog Operational Amplifier IC THS4226DGQRG4

Description
IC OPAMP VFB 2 CIRCUIT 10MSOP Product overview: THS4226DGQRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4226DGQRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC OPAMP VFB 2 CIRCUIT 10MSOP Product overview: THS4226DGQRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4226DGQRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Operational Amplifier IC - 687-THS4226DGQRG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Operational Amplifier IC
687-THS4226DGQRG4
Operational Amplifier IC 687-THS4226DGQRG4
IC OPAMP VFB 2 CIRCUIT 10MSOP Product overview: THS4226DGQRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4226DGQRG4 can be used for catalog matching and distributor lookup.

IC OPAMP VFB 2 CIRCUIT 10MSOP Product overview: THS4226DGQRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4226DGQRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4226DGQRG4 - 796732-THS4226DGQRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4226DGQRG4
796732-THS4226DGQRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4226DGQRG4 796732-THS4226DGQRG4
Manufacturer: Texas Instruments Win Source Part Number: 796732-THS4226DGQRG4 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail -3db Bandwidth: 230MHz Amplifier Type: Voltage Feedback Current - Input Bias: 900nA Voltage - Input Offset: 3mV Part Status: Obsolete(EOL) Family Name: THS4226 Categories: Integrated Circuits (ICs) Operating Supply Current: 14mA Manufacturer Package: 10-MSOP-PowerPad Output Current per Channel: 100mA SR - Slew Rate: 990 V/μs GBP - Gain Bandwidth Product: 120MHz Dual Supply Voltage (±): 2.7 V ~ 15 V, ±1.35 V ~ 7.5 V Alternative Parts (Cross-Reference): MAX4393EUB-T; MAX4381EUB-T; MAX4393EUB; MAX4381EUB; Introduction Date: July 01, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 796732-THS4226DGQRG4
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
-3db Bandwidth: 230MHz
Amplifier Type: Voltage Feedback
Current - Input Bias: 900nA
Voltage - Input Offset: 3mV
Part Status: Obsolete(EOL)
Family Name: THS4226
Categories: Integrated Circuits (ICs)
Operating Supply Current: 14mA
Manufacturer Package: 10-MSOP-PowerPad
Output Current per Channel: 100mA
SR - Slew Rate: 990 V/μs
GBP - Gain Bandwidth Product: 120MHz
Dual Supply Voltage (±): 2.7 V ~ 15 V, ±1.35 V ~ 7.5 V
Alternative Parts (Cross-Reference): MAX4393EUB-T; MAX4381EUB-T; MAX4393EUB; MAX4381EUB;
Introduction Date: July 01, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - THS4226DGQRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
THS4226DGQRG4
Instrumentation, OP Amps, Buffer Amps THS4226DGQRG4
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 10-HVSSOP

Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 10-HVSSOP

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4226DGQRG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
THS4226DGQRG4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps THS4226DGQRG4
IC OPAMP VFB 2 CIRCUIT 10HVSSOP

IC OPAMP VFB 2 CIRCUIT 10HVSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-THS4226DGQRG4 796732-THS4226DGQRG4 THS4226DGQRG4 THS4226DGQRG4
Product Name Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4226DGQRG4 Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS
Supply Voltage (VS) 2.7 to 15 volts
Slew Rate 990 V/µs 990 V/µs 990 V/µs
Bandwidth 120 MHz 230 MHz 230 MHz 230 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Precision Dual Low Power CMOS Operational Amplifier - ALD2732SAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.75 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ADA4891-4ARZ-RL - 910158-ADA4891-4ARZ-RL - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; 14-SOIC
View Details
Analog - MTLT1028QH - Micross Components, Inc.
Micross Components, Inc.
View Details
800KHZ Operational Amplifier IC - 687-INA118U-ND - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 0.9000 V/µs
Bandwidth 0.8000 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers