Manufacturer: Texas Instruments
Win Source Part Number: 796731-THS4225DR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
-3db Bandwidth: 230MHz
Amplifier Type: Voltage Feedback
Current - Input Bias: 900nA
Voltage - Input Offset: 3mV
Part Status: Obsolete(EOL)
Family Name: THS4225
Categories: Integrated Circuits (ICs)
Operating Supply Current: 14mA
Manufacturer Package: 8-SOIC
Output Current per Channel: 100mA
SR - Slew Rate: 990 V/μs
GBP - Gain Bandwidth Product: 120MHz
Dual Supply Voltage (±): 2.7 V ~ 15 V, ±1.35 V ~ 7.5 V
Alternative Parts (Cross-Reference): TLV271IS-13; LT6202IS8; ICL7612ACSA-T; LT6202CS8#TR;
Introduction Date: February 01, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
120MHz Op Amp, 230MHz BW, 1 Circuit, SOIC, 15V Product overview: THS4225DR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120MHz, 230MHz, 15V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 120MHz, 230MHz, 15V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4225DR can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 8-SOIC
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 796731-THS4225DR | 687-THS4225DR | THS4225DR-ND | THS4225DR | THS4225DR | THS4225DR |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4225DR | 120MHz 230MHz 15V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 14 milliamps | 14 milliamps | 14 milliamps | 14 milliamps | ||
| VOS | 3 millivolts | 3 millivolts | ||||
| IBIAS | 0.9000 µA | 0.9000 µA | ||||
| GBW | 120 MHz | 120 MHz | ||||
| Slew Rate | 990 V/µs | 550 V/µs | 990 V/µs | 990 V/µs | 9.90E-4 V/µs |