The UMH25N is a dual NPN digital transistor with integrated bias resistors in an SOT-363 package, designed for inverter, interface, and driver applications. Each transistor element has a maximum collector current of 100 mA and a supply voltage rating of 50 V. The device features independent transistor elements to eliminate interference, with input resistance of 4.7 kΩ and a resistance ratio of 10 between R1 and R2. Power dissipation per element is limited to 120 mW, with a total package limit of 150 mW. The junction temperature range is -55°C to +150°C. The part is taping-reel packaged in 3000-unit reels with a tape width of 8 mm and is suitable for automatic mounting. It meets no specified industry standards beyond ROHM's internal qualifications.
NPN 100mA 50V digital transistor. Built-in bias resistors enable the configuration of an inverter circuit without external input resistors.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Transistors |
| Product Number | UMH25N |
| Product Name | NPN+NPN, SOT-363, Dual Digital Transistor (Bias Resistor Built-in Transistor) |
| Polarity | NPN |